Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Gas Valves
Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow.
Gas Valves: Learn more
| Product Name | Notes |
|---|---|
| Aluminum V-15 and V-30 Valves For M-15 and M-30 Meters, Classes 1, 2, 3, 4, 14, 15 and 16. PTFE (Teflon®) seals or seals made of Viton®. Angle valves may... | |
| Back Check Valves. Designed with a soft seat to prevent reverse flow and eliminate counter advancement when PTO is engaged. Includes built-in pressure relied to keep the meter, downstream piping... | |
| Explosion-proof, UL approved for NEMA 7 requirements for Class I, Division 2, Group C and D hazardous locations. | |
| Provides a constant 15 PSI differential pressure and controls flow when vapor is sensed. This Basic Diaphragm Style Valve is spring loaded and designed to fail closed. | |
| Spring Loaded Check Valves. Provides back pressure to increase air/vapor eliminator efficiency and to prevent reverse flow. | |
| The Liquid Controls E-7 Electronic, Two-Stage, Preset Valve is designed for refined fuel applications including gasoline, gasohol, diesel fuel, and fuel oil. The valve is available as part of a... | |
| V-7 Valves, Aluminum, Stainless Steel and Cast Iron. For M-5, M-7 and M-10 Meters, Classes 1, 2, 3, 4, 7, 8, 14, 15, 16, 27, 30 and 37, Buna or... |