The M-30 Cast Iron Meter has a capacity of 350 GPM (1,325L/min.). Choice of companion flanges with 4" standard and 3" optional... NPT or BSPT threads... also aluminum or steel welding flanges. Case made of cast iron with meter element components of various materials as required for Classes 7, 27, 37 and 47 construction. Meter flanged 3" ANSI FF.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-30 Cast Iron |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 350.00 GPM (? to 1326 L/min) |
| Accuracy | 0.1250 ±% |