Liquid Controls Group; a Unit of IDEX Corporation LCMass™ Flow Meters RHM03

Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet
Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCMass™ Flow Meters - RHM03 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LCMass™ Flow Meters
RHM03
LCMass™ Flow Meters RHM03
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases.
Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending.
The LCMass meters stand apart in industrial applications in these important areas:

  • High accuracy for low flow applications below the practical limits of volumetric meters
  • High temperature applications to 660°F
  • High-flow and high-pressure applications
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number RHM03
Product Name LCMass™ Flow Meters
Meter Technology Coriolis
Features Controller; Programmable; Sanitary Applications Rated
Process Media Type Liquid; Gas
Operating Pressure 2177 to 4717 psi (1532 to 3320 m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Double Rotor Flow Meter - HDR-E - Holykell Technology Company Limited
Holykell Technology Company Limited
Specs
Process Media Type Liquid
Accuracy 0.5000 to 0.2000 ±%
Electrical Output Current
View Details
Glass tube variable areaflowmeter - FGM1190 - ABB Measurement & Analytics
Specs
Meter Technology Variable Area
Operating Temperature 356 F (180 C)
Process Media Type Liquid; Gas
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Commercial Flow Meter - A1 Series - Assured Automation
Specs
Meter Technology Paddlewheel (optional feature); Turbine (optional feature)
Features Programmable; Recorder / Totalizer Functions
Operating Temperature 14 to 130 F (-10 to 54 C)
View Details