Liquid Controls Group; a Unit of IDEX Corporation M™ Series Flow Meters M-25 Aluminum

Description
The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction for metering refined petroleum products including aviation fuel. Supplied in choice of 3" NPT and 3" BSPT companion flanges. Also 3" aluminum or steel welding flanges.
Datasheet
Description
The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction for metering refined petroleum products including aviation fuel. Supplied in choice of 3" NPT and 3" BSPT companion flanges. Also 3" aluminum or steel welding flanges.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M™ Series Flow Meters M-25 Aluminum
The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction for metering refined petroleum products including aviation fuel. Supplied in choice of 3" NPT and 3" BSPT companion flanges. Also 3" aluminum or steel welding flanges.

The M-25 Meter has a capacity of 300 GPM (1,135L/min.). Cases are made of aluminum with meter element components of various materials as required for Class 1 & 2 construction for metering refined petroleum products including aviation fuel. Supplied in choice of 3" NPT and 3" BSPT companion flanges. Also 3" aluminum or steel welding flanges.

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number M-25 Aluminum
Product Name M™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 300.00 GPM (? to 1136 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335037 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.04 to 0.44 GPM (0.1667 to 1.67 L/min)
View Details
Flow Sensors - 3610228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.1412 to 1.27 SCFM (0.2401 to 2.16 m³/hr)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Flow transmitter - SFTE-1U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers