Liquid Controls Group; a Unit of IDEX Corporation LCMass™ Flow Meters RHM015

Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet
Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCMass™ Flow Meters - RHM015 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LCMass™ Flow Meters
RHM015
LCMass™ Flow Meters RHM015
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases.
Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending.
The LCMass meters stand apart in industrial applications in these important areas:

  • High accuracy for low flow applications below the practical limits of volumetric meters
  • High temperature applications to 660°F
  • High-flow and high-pressure applications
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number RHM015
Product Name LCMass™ Flow Meters
Meter Technology Coriolis
Features Controller; Programmable; Sanitary Applications Rated
Process Media Type Liquid; Gas
Operating Pressure 4717 psi (3320 m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details
Paddle Wheel Flow Meter - WM-PT Series - Assured Automation
Specs
Meter Technology Paddlewheel
Features Recorder / Totalizer Functions
Operating Temperature 20 to 130 F (-7 to 54 C)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Electromagnetic Flow Meters - FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details