Micro-flow has been designed for low flow and small volume applications. Perfect for OEM filling machine applications, the Micro-flow is the smallest instrument with nominal diameters from 1/8" to 3/4" and flow from 0.05 - 55 GPM. The housing and external threaded connections are manufactured in stainless steel with PTFE liners.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS501 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Process Media Type | Liquid |
| Operating Pressure | 225 psi (158 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 0.10 to 55.00 GPM (0.3788 to 208 L/min) |