Liquid Controls Group; a Unit of IDEX Corporation MA™ Series Flow Meters MA-15 Aluminum

Description
MA-15 Meters in Class 10 construction are designed for LPG bulk delivery truck and bulk loading applications (UL Listed): Capacity: 200 GPM (760 L/min.) Standard 3" inlet, 2" outlet with choice of NPT, BSPT or steel welding flange (3" outlet optional).
Datasheet
Description
MA-15 Meters in Class 10 construction are designed for LPG bulk delivery truck and bulk loading applications (UL Listed): Capacity: 200 GPM (760 L/min.) Standard 3" inlet, 2" outlet with choice of NPT, BSPT or steel welding flange (3" outlet optional).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MA™ Series Flow Meters MA-15 Aluminum
MA-15 Meters in Class 10 construction are designed for LPG bulk delivery truck and bulk loading applications (UL Listed): Capacity: 200 GPM (760 L/min.) Standard 3" inlet, 2" outlet with choice of NPT, BSPT or steel welding flange (3" outlet optional).

MA-15 Meters in Class 10 construction are designed for LPG bulk delivery truck and bulk loading applications (UL Listed):

  • Capacity: 200 GPM (760 L/min.)
  • Standard 3" inlet, 2" outlet with choice of NPT, BSPT or steel welding flange (3" outlet optional).
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number MA-15 Aluminum
Product Name MA™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 300 psi (211 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 200.00 GPM (? to 758 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Flow Meters - Milli_5 - IMI Life Science
Specs
Process Media Type Liquid
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details
Flow Sensors - 1980698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.62 SCFM (0.3001 to 2.76 m³/hr)
Pipe Diameter 0.50 inch (12.7 mm)
View Details
Differential Pressure Flow Meters - Economical, No Maintenance Gas and Liquid Measurement Solution, WCONE - McCrometer, Inc.
Specs
Process Media Type Liquid; Gas
Pipe Diameter 1.00 to 6.00 inch (25.4 to 152 mm)
View Details