M-10 Meter cases are made of aluminum with meter element components of various materials as required for Class 1 or 2 construction (for metering refined petroleum products only, including aviation fuels). Capacity for this meter is 150 GPM (550L/min). Choice of 2" NPT, BSPT or Slip Weld Companion Flanges. ANSI and DIN adapter available (consult factory).
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-10 Aluminum |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 150.00 GPM (? to 568 L/min) |
| Accuracy | 0.1250 ±% |