The HML110 Converter is for use with HMS1000, HMS2500 (less than 40"), HMS3700, and HMS3770 series flow sensors. The converter is a programmable, microprocessor-drive
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HML110 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Features | Built-in Alarm Indicator; Programmable |
| Process Media Type | Liquid |
| Meter Type | Volumetric Flow Meter |