Liquid Controls Group; a Unit of IDEX Corporation M™ Series Flow Meters M-5 Aluminum

Description
M-5 Meters cases are made of aluminum with metering chamber components of various materials as required for Classes 1, 2, 3, 4, 14, 16, and 30 construction. It has a capacity of 60 GPM (227L/min). Choice of companion flanges with 1 1/2" standard and 2" optional NPT or BSPT threads. Also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).
Datasheet
Description
M-5 Meters cases are made of aluminum with metering chamber components of various materials as required for Classes 1, 2, 3, 4, 14, 16, and 30 construction. It has a capacity of 60 GPM (227L/min). Choice of companion flanges with 1 1/2" standard and 2" optional NPT or BSPT threads. Also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M™ Series Flow Meters M-5 Aluminum
M-5 Meters cases are made of aluminum with metering chamber components of various materials as required for Classes 1, 2, 3, 4, 14, 16, and 30 construction. It has a capacity of 60 GPM (227L/min). Choice of companion flanges with 1 1/2" standard and 2" optional NPT or BSPT threads. Also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).

M-5 Meters cases are made of aluminum with metering chamber components of various materials as required for Classes 1, 2, 3, 4, 14, 16, and 30 construction. It has a capacity of 60 GPM (227L/min). Choice of companion flanges with 1 1/2" standard and 2" optional NPT or BSPT threads. Also aluminum or steel welding flanges. ANSI and DIN adapter available (consult factory).

Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number M-5 Aluminum
Product Name M™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 60.00 GPM (? to 227 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Vortex Flow Meters - InnovaMass® 241S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Process Cooling Water Stick - PCWR050DEPS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 3610199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0282 to 0.3178 SCFM (0.0480 to 0.5402 m³/hr)
View Details
Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI1500 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details