Liquid Controls Group; a Unit of IDEX Corporation LCMass™ Flow Meters RHM12

Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet
Description
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCMass™ Flow Meters - RHM12 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LCMass™ Flow Meters
RHM12
LCMass™ Flow Meters RHM12
The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases. Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending. The LCMass meters stand apart in industrial applications in these important areas: High accuracy for low flow applications below the practical limits of volumetric meters High temperature applications to 660°F High-flow and high-pressure applications

The LCMass by Rheonik is a patented Coriolis mass flow meter with unique construction features that solve the problem of directly measuring the mass flow of liquids and gases.
Positive displacement, electromagnetic, and turbine meters are VOLUMETRIC meters that measure in volume units. Coriolis mass meters, in contrast, measure MASS UNITS (weight). Such measurements are common in many industries including the chemical industry for weight-based batching and blending.
The LCMass meters stand apart in industrial applications in these important areas:

  • High accuracy for low flow applications below the practical limits of volumetric meters
  • High temperature applications to 660°F
  • High-flow and high-pressure applications
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number RHM12
Product Name LCMass™ Flow Meters
Meter Technology Coriolis
Features Controller; Programmable; Sanitary Applications Rated
Process Media Type Liquid; Gas
Operating Pressure 2903 to 4350 psi (2043 to 3061 m H2O)
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR050BVS-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Sensors - 1980705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Gas Volumetric Flow Rate 0.1766 to 1.94 SCFM (0.3001 to 3.3 m³/hr)
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Ultrasonic In-Line Liquid Flow Meter - PanaFlow Z3 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Approvals ATEX
View Details