HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from 0.3 - 500,000 GPM. PTFE and Polypropylene liners are available from 1" to 6". Ebonite (hard rubber) liners are available from 8" to 80".
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HMS2500 |
| Product Name | LCMag Flow Meters |
| Meter Technology | Electromagnetic |
| Process Media Type | Liquid |
| Operating Pressure | 225 psi (158 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | 8.00 to 400000.00 GPM (30.3 to 1.52E6 L/min) |