Liquid Controls Group; a Unit of IDEX Corporation MA™ Series Flow Meters MA-5 Aluminum

Description
MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed): Capacity: 60 GPM (225 L/min.) Choice of 1 1/2" standard and 2" optional companion flange.
Datasheet
Description
MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed): Capacity: 60 GPM (225 L/min.) Choice of 1 1/2" standard and 2" optional companion flange.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MA™ Series Flow Meters - MA-5 Aluminum - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
MA™ Series Flow Meters
MA-5 Aluminum
MA™ Series Flow Meters MA-5 Aluminum
MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed): Capacity: 60 GPM (225 L/min.) Choice of 1 1/2" standard and 2" optional companion flange.

MA-5 Meters in Class 10 construction are designed for LPG truck and high speed LPG motor fuel applications (UL Listed):

  • Capacity: 60 GPM (225 L/min.)
  • Choice of 1 1/2" standard and 2" optional companion flange.
Supplier's Site Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number MA-5 Aluminum
Product Name MA™ Series Flow Meters
Process Media Type Liquid
Operating Pressure 350 psi (246 m H2O)
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate ? to 60.00 GPM (? to 227 L/min)
Accuracy 0.1250 ±%
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Insertion Vortex Flow Meters - InnovaMass® 241S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Measurement - Flow - magmeters - 159001982 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Meter Technology Electromagnetic
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Control Packages -  - Asahi/America, Inc.
Asahi/America, Inc.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 14.5 to 43.5 psi (10.2 to 30.61 m H2O)
View Details