Liquid Controls Group; a Unit of IDEX Corporation LCMag™ Flow Meters HML210

Description
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off transistor outputs can be programmed to perform one of 23 different functions. One opto-isolated input can be programmed to perform one of 8 different functions. The HML210 can also be used as a batch controller. Sensor/Converter full scale accuracy is capable of ±0.2% (for liquid velocity greater than 3.28 ft/second) with the HML210 Converter.
Datasheet
Description
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off transistor outputs can be programmed to perform one of 23 different functions. One opto-isolated input can be programmed to perform one of 8 different functions. The HML210 can also be used as a batch controller. Sensor/Converter full scale accuracy is capable of ±0.2% (for liquid velocity greater than 3.28 ft/second) with the HML210 Converter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LCMag™ Flow Meters - HML210 - Liquid Controls Group; a Unit of IDEX Corporation
Lake Bluff, IL, USA
LCMag™ Flow Meters
HML210
LCMag™ Flow Meters HML210
The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off transistor outputs can be programmed to perform one of 23 different functions. One opto-isolated input can be programmed to perform one of 8 different functions. The HML210 can also be used as a batch controller. Sensor/Converter full scale accuracy is capable of ±0.2% (for liquid velocity greater than 3.28 ft/second) with the HML210 Converter.

The CE Certified HML210 Converter includes three programming keys and a 80 line x 16 character LCD display, (freely programmable). The display indicates rate of flow, total flow, and certain alarm or error conditions. The HML210 also offers a 128 x 64 point matrix graphic display. Two on/off transistor outputs can be programmed to perform one of 23 different functions. One opto-isolated input can be programmed to perform one of 8 different functions. The HML210 can also be used as a batch controller. Sensor/Converter full scale accuracy is capable of ±0.2% (for liquid velocity greater than 3.28 ft/second) with the HML210 Converter.

Datasheet

Technical Specifications

  Liquid Controls Group; a Unit of IDEX Corporation
Product Category Liquid Flow Meters
Product Number HML210
Product Name LCMag™ Flow Meters
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable
Approvals CE
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Electromagnetic Flow Meter FXE4000 - WaterMaster Series - ABB Measurement & Analytics
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Additional Variables Measured Temperature
View Details
Flow Sensors - 3610212 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 0.0353 to 0.6709 SCFM (0.0600 to 1.14 m³/hr)
View Details
Dura Mag™ 6
Specs
Meter Technology Electromagnetic
Features Built-in Alarm Indicator
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details