Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Strainers

Strainers are placed in-line with process piping to remove large solid contaminants from the flow.  Strainers can be cleaned and reused.
Strainers: Learn more

Product Name Notes
2" (1 1/2" optional) 150 PSI, choice of cast iron or stainless steel for M-5 and M-7 Meters. Materials of construction for Classes 7, 8, 27 and 37 applications. Easily...
2" (1 1/2" optional) 350 PSI, aluminum for M-5 and M-7 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15, 16 and 30 applications. Supplied with cover...
2" (1 1/2" optional) 350 PSI, high pressure aluminum for MA-5 and MA-7 Meters. Materials of construction for Class 10 LPG applications. Other classes available on special order including Class...
3" 350 PSI, aluminum for M-15, and M-25 Meters. Materials of construction for Classes 1, 2, 3, 4, 10, 14, 15 and 16 applications. Supplied with cover or without cover...
4" (3" optional) aluminum for M-30, M-40 and M-60 Meters. Materials of construction for Classes 1, 2, 3, 4, 14, 15 and 16 applications. Supplied with cover or without cover...
F-15 High Capacity Aluminum Air Eliminator / Strainer assembly with integral check valve, for use with 3" M-15 and M-25 Class 1 meters. Designed specifically for refined fuel delivery truck...
F-7 High Capacity Aluminum Air Eliminator / Strainer assembly with integral check valve, for use with 2" M-7 and M-10 Class 1 meters. Designed specifically for refined fuel delivery truck...
Straight-through flow standard... angle inlet to outlet configurations optional. When air eliminator is used, cover is replaced with air eliminator cover assembly.