The M-80 Aluminum Meter has a capacity of 800GPM (3,000L/min). Cases are made of aluminum with meter element components of various materials as required for Class 2 construction for refined petroleum products including aviation fuel. Standard with 6" Victaulic (Right Angle Inlet to Outlet orientation). Optional choice of 4" and 6" ANSI FF flanged connections and 4" and 6" Victaulic spools. Also 4" square flanged spools and 4" companion flanges with NPT or BSPT threads or aluminum or steel welding flanges. 4" or 6" ANSI RF, aluminum, forged flanged connections optional.
OVERLOAD OPERATION: This meter is capable of momentary overload operation at 125% of maximum rated capacity in either direction without damage to mechanism (applies to Class 2 meters only, on Jet Fuel only). 125% overload operation (1,000GPM) requires 6" ANSI or 6" Victaulic connections only.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | M-80 Aluminum |
| Product Name | M Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 150 psi (106 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 800.00 GPM (? to 3030 L/min) |
| Accuracy | 0.1250 ±% |