Supplied with 3" ANSI flanged connections.
| Liquid Controls Group; a Unit of IDEX Corporation | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | MSC-15 |
| Product Name | MS Series Flow Meters |
| Process Media Type | Liquid |
| Operating Pressure | 1440 psi (1013 m H2O) |
| Meter Type | Volumetric Flow Meter |
| Liquid Volumetric Flow Rate | ? to 200.00 GPM (? to 758 L/min) |
| Accuracy | 0.1250 ±% |