Liquid Controls Group; a Unit of IDEX Corporation Datasheets for Liquid Handling Pumps
Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more
| Product Name | Notes |
|---|---|
| Features and Benefits¢Bundled Packages Available: Includes a Corken pump and Liquid Controls meter and register for assured system compatibility. ¢Flange to Flange œBolt-In Replacement for Other Truck... | |
| For quick deliveries of large flow transport applications, the PT30 is designed for fast loading and unloading applications required by bulk delivery companies. Bulk deliveries include aviation fuels, gasoline, diesel,... | |
| The model PT20 petroleum pump is ideal for "lube oil" deliveries that require flow rates. Applications include deliveries to service centers such as auto dealerships and quick lube companies. | |
| The model PT25 petroleum pump is suited for gasoline, fuel oil, and other delivery vehicles. The flow rates are perfect for delivering home heating fuel and gasoline and diesel to... | |
| The Z-Series Coro-Vane® truck pumps are specifically designed to perform in such severe operating conditions as high differential pressure, pump overspeeding, poor suction conditions and heavy thrust loads associated with... |