Microchip Technology, Inc. Low-Power Linear Active Thermistor IC MCP9700A

Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 10mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet
Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 10mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Linear Active Thermistor IC - MCP9700A - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Power Linear Active Thermistor IC
MCP9700A
Low-Power Linear Active Thermistor IC MCP9700A
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 10mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700A can accurately measure temperature from -40C to +150C. The output of the MCP9700A is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages.

Additional Features

    • Linear Temperature Slope: 10mV/°C
    • ±2°C Accuracy from 0°C to +70°C
    • -2°C/+6°C Accuracy from -40°C to +150°C
    • Very low Operating Current: 12µA (max)
    • Operates from 2.3V to 5.5V
    • No external Components Required
    • Space-saving SC-70 Package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Thermistors
Product Number MCP9700A
Product Name Low-Power Linear Active Thermistor IC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

Thermistor ICs - 1857799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 70 sec, in air
Length 0.2362 inch (6 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details
LP73 Thin Film Thermal Sensors of SMD Type -  - KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
View Details