Microchip Technology, Inc. Low-Power Linear Active Thermistor IC MCP9701

Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10°C to +125°C. The output of the MCP9701 is calibrated to a slope of 19.53 mV/°C and has a DC offset of 400 mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9701 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 19.53 mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -10°C to +125°C Very low Operating Current: 12 µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet
Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10°C to +125°C. The output of the MCP9701 is calibrated to a slope of 19.53 mV/°C and has a DC offset of 400 mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9701 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 19.53 mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -10°C to +125°C Very low Operating Current: 12 µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Linear Active Thermistor IC - MCP9701 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Power Linear Active Thermistor IC
MCP9701
Low-Power Linear Active Thermistor IC MCP9701
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10°C to +125°C. The output of the MCP9701 is calibrated to a slope of 19.53 mV/°C and has a DC offset of 400 mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9701 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 19.53 mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -10°C to +125°C Very low Operating Current: 12 µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701 can accurately measure temperature from -10°C to +125°C. The output of the MCP9701 is calibrated to a slope of 19.53 mV/°C and has a DC offset of 400 mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9701 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications.

Additional Features

    • Linear Temperature Slope: 19.53 mV/°C
    • ±4°C Accuracy from 0°C to +70°C
    • -4°C/+6°C Accuracy from -10°C to +125°C
    • Very low Operating Current: 12 µA (max)
    • Operates from 3.1V to 5.5V
    • No external Components Required
    • Space-saving SC-70 Package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Thermistors
Product Number MCP9701
Product Name Low-Power Linear Active Thermistor IC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - 2019-LT732ATTD102J3600CT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Package / Electrode Type Chip/Surface
Features PTC
Temperature Range -40 to 125 C (-40 to 257 F)
View Details
Thermistor ICs - 7062698 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 3 sec, in air
Length 0.0197 inch (0.5000 mm)
View Details
NTC thermistors - WNT series (MF72) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Lead Style Radial
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 0.5000 to 200 ohms
View Details