Microchip Technology, Inc. Low-Power Linear Active Thermistor IC MCP9701A

Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A is calibrated to a slope of 19.53mV/°C and has a DC offset of 400mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 19.53mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+4°C Accuracy from -40°C to +125°C Very low Operating Current: 12µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet
Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A is calibrated to a slope of 19.53mV/°C and has a DC offset of 400mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 19.53mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+4°C Accuracy from -40°C to +125°C Very low Operating Current: 12µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Linear Active Thermistor IC - MCP9701A - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Power Linear Active Thermistor IC
MCP9701A
Low-Power Linear Active Thermistor IC MCP9701A
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A is calibrated to a slope of 19.53mV/°C and has a DC offset of 400mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages. Additional Features Linear Temperature Slope: 19.53mV/°C ±2°C Accuracy from 0°C to +70°C -2°C/+4°C Accuracy from -40°C to +125°C Very low Operating Current: 12µA (max) Operates from 3.1V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 1

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9701A can accurately measure temperature from -40C to +125C. The output of the MCP9701A is calibrated to a slope of 19.53mV/°C and has a DC offset of 400mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700A is packaged in space saving 5-pin SC-70, and 3-ld TO-92 packages.

Additional Features

    • Linear Temperature Slope: 19.53mV/°C
    • ±2°C Accuracy from 0°C to +70°C
    • -2°C/+4°C Accuracy from -40°C to +125°C
    • Very low Operating Current: 12µA (max)
    • Operates from 3.1V to 5.5V
    • No external Components Required
    • Space-saving SC-70 Package
    • AEC-Q100 Qualified Grade 1
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Thermistors
Product Number MCP9701A
Product Name Low-Power Linear Active Thermistor IC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC1021401500245-230 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 200 to 600 ohms
Special Reference Temperature 230 C (446 F)
View Details
Thermistor ICs - 1839288P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 10 sec, in air
View Details
200 to 240 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC2021401500210-250 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 250 C (482 F)
View Details
NTC Thermistors - 20021086-01 - TE Connectivity
Specs
Temperature Range -40 to 150 C (-40 to 302 F)
View Details