Microchip Technology, Inc. Low-Power Linear Active Thermistor IC MCP9700

Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0
Datasheet
Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Linear Active Thermistor IC - MCP9700 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Power Linear Active Thermistor IC
MCP9700
Low-Power Linear Active Thermistor IC MCP9700
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications.

Additional Features

    • Linear Temperature Slope: 10mV/°C
    • ±4°C Accuracy from 0°C to +70°C
    • -4°C/+6°C Accuracy from -40°C to +150°C
    • Very low Operating Current: 12µA (max)
    • Operates from 2.3V to 5.5V
    • No external Components Required
    • Space-saving SC-70 Package
    • AEC-Q100 Qualified Grade 0
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Thermistors
Product Number MCP9700
Product Name Low-Power Linear Active Thermistor IC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC2021401500210-240 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 1000 to 3000 ohms
Special Reference Temperature 240 C (464 F)
View Details
Thermistor ICs - 1857640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 30 sec, in air
Length 0.2362 inch (6 mm)
View Details
12 Volt (V) Rated Voltage and 2.1 Millimeter (mm) Thickness Rectangular Positive Temperature Coefficient (PTC) Thermistor - KLC0121401500210-245 - Pelonis Technologies, Inc.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details