Microchip Technology, Inc. Low-Power Linear Active Thermistor IC en022289

Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0
Datasheet
Description
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low-Power Linear Active Thermistor IC - en022289 - Microchip Technology, Inc.
Chandler, AZ, United States
Low-Power Linear Active Thermistor IC
en022289
Low-Power Linear Active Thermistor IC en022289
Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications. Additional Features Linear Temperature Slope: 10mV/°C ±4°C Accuracy from 0°C to +70°C -4°C/+6°C Accuracy from -40°C to +150°C Very low Operating Current: 12µA (max) Operates from 2.3V to 5.5V No external Components Required Space-saving SC-70 Package AEC-Q100 Qualified Grade 0

Linear Active Thermistor™ ICs are sensors whose output voltage is directly proportional to measured temperature. The MCP9700 can accurately measure temperature from -40C to +150C. The output of the MCP9700 is calibrated to a slope of 10mV/°C and has a DC offset of 500mV. The offset allows reading negative temperatures without the need for a negative supply. The MCP9700 is packaged in space saving 5-pin SC-70 packages, making it ideal for space-critical and low-cost applications.

Additional Features

    • Linear Temperature Slope: 10mV/°C
    • ±4°C Accuracy from 0°C to +70°C
    • -4°C/+6°C Accuracy from -40°C to +150°C
    • Very low Operating Current: 12µA (max)
    • Operates from 2.3V to 5.5V
    • No external Components Required
    • Space-saving SC-70 Package
    • AEC-Q100 Qualified Grade 0
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Thermistors
Product Number en022289
Product Name Low-Power Linear Active Thermistor IC
Package / Electrode Type Chip/Surface
Unlock Full Specs
to access all available technical data

Similar Products

PTC Thermistors - KLC0121401500210-245 - Taiwan King Lung Chin PTC Co., Ltd.
Taiwan King Lung Chin PTC Co., Ltd.
Specs
Features PTC
Resistance (@25°C) 3 to 10 ohms
Special Reference Temperature 245 C (473 F)
View Details
Thermistor ICs - 1857650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Electrode Type Chip/Surface
Thermal Time Constant 130 sec, in air
Length 0.2756 inch (7 mm)
View Details
95 Degree Celsius (ºC) Surface Temperature Round Positive Temperature Coefficient (PTC) Thermistor - KLC0108000250-95 - Pelonis Technologies, Inc.
Specs
Package / Electrode Type Chip/Surface
Housing Surface
Features PTC
View Details
Discrete NTC - 11029749-00 - TE Connectivity
Specs
Coating Glass
Temperature Range -40 to 200 C (-40 to 392 F)
Resistance (@25°C) 10000 ohms
View Details