Reid Supply Brass Rod MES-356

Description
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass is a corrosion resistant, rustproof metal that finishes well and is easily plated, soldered and brazed. Typical applications include nuts, bolts, rivets, valve stems, pump shafts and marine hardware. Conforms to ASTM B16. Length tolerances are +/-1/2 in.SAE 841 Rods: These oil-filled, powdered metal, bronze bars are produced to ASTM standards for consistent precision, quality and uniformity. Bars are vacuum impregnated with non-detergent SAE 30 oil to provide excellent lubrication while being corrosion resistant. The O.D. is oversized and the I.D. is undersized to allow for finishing to listed dimensions. Application temperature range is 10 to 220 degrees Fahrenheit. . Made from Brass and is 6 ft Long.
Description
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass is a corrosion resistant, rustproof metal that finishes well and is easily plated, soldered and brazed. Typical applications include nuts, bolts, rivets, valve stems, pump shafts and marine hardware. Conforms to ASTM B16. Length tolerances are +/-1/2 in.SAE 841 Rods: These oil-filled, powdered metal, bronze bars are produced to ASTM standards for consistent precision, quality and uniformity. Bars are vacuum impregnated with non-detergent SAE 30 oil to provide excellent lubrication while being corrosion resistant. The O.D. is oversized and the I.D. is undersized to allow for finishing to listed dimensions. Application temperature range is 10 to 220 degrees Fahrenheit. . Made from Brass and is 6 ft Long.

Suppliers

Company
Product
Description
Supplier Links
Brass Rod - MES-356 - Reid Supply
Norton Shores, MI, United States
Brass Rod
MES-356
Brass Rod MES-356
CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass is a corrosion resistant, rustproof metal that finishes well and is easily plated, soldered and brazed. Typical applications include nuts, bolts, rivets, valve stems, pump shafts and marine hardware. Conforms to ASTM B16. Length tolerances are +/-1/2 in.SAE 841 Rods: These oil-filled, powdered metal, bronze bars are produced to ASTM standards for consistent precision, quality and uniformity. Bars are vacuum impregnated with non-detergent SAE 30 oil to provide excellent lubrication while being corrosion resistant. The O.D. is oversized and the I.D. is undersized to allow for finishing to listed dimensions. Application temperature range is 10 to 220 degrees Fahrenheit. . Made from Brass and is 6 ft Long.

CA360 Rods: This cold finished, nonferrous alloy 360 is a versatile, free cutting, 1/2 hard brass and is the standard of machinability (rated 100%) against which all nonferrous alloys are rated. It's an ideal metal for shop use where milling, drilling, tapping, knurling or turning is required. Brass is a corrosion resistant, rustproof metal that finishes well and is easily plated, soldered and brazed. Typical applications include nuts, bolts, rivets, valve stems, pump shafts and marine hardware. Conforms to ASTM B16. Length tolerances are +/-1/2 in.SAE 841 Rods: These oil-filled, powdered metal, bronze bars are produced to ASTM standards for consistent precision, quality and uniformity. Bars are vacuum impregnated with non-detergent SAE 30 oil to provide excellent lubrication while being corrosion resistant. The O.D. is oversized and the I.D. is undersized to allow for finishing to listed dimensions. Application temperature range is 10 to 220 degrees Fahrenheit.


. Made from Brass and is 6 ft Long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-356
Product Name Brass Rod
Type Copper; Brass
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-NICKEL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details
Metal Bars & Metal Rods - 2464046 - RS Components, Ltd.
Specs
Type Aluminum
Shape / Form Bar Stock
Specifications He30
View Details