Reid Supply Aluminum Flat Stock MES-586

Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: 2.000 in x 12.000 in x 1.5 ft.
Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: 2.000 in x 12.000 in x 1.5 ft.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Stock - MES-586 - Reid Supply
Norton Shores, MI, United States
Aluminum Flat Stock
MES-586
Aluminum Flat Stock MES-586
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: 2.000 in x 12.000 in x 1.5 ft.

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1".


. Overall dimensions: 2.000 in x 12.000 in x 1.5 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-586
Product Name Aluminum Flat Stock
Type Aluminum; Aluminum
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - NICROSIL - Isabellenhutte USA
Specs
Type Nickel; Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Welded Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Wrought; TIG or Laser Welded
View Details
Metal Sheets - 2027934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0472 inch (1.2 mm)
Width / OD 19.69 inch (500 mm)
View Details
 - Hastelloy® C276 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Hex; Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Features Corrosion Resistant; Superalloy
View Details