6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1".
. Overall dimensions: .250 in x 4.000 in x 6 ft.
| Reid Supply | |
|---|---|
| Product Category | Metal Shapes and Stock |
| Product Number | MES-830 |
| Product Name | Aluminum Flat Stock |
| Type | Aluminum; Aluminum |
| Shape / Form | Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock |
| Features | Specialty |