Reid Supply Aluminum Flat Stock MES-712

Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .625 in x 2.000 in x 3 ft.
Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .625 in x 2.000 in x 3 ft.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Stock - MES-712 - Reid Supply
Norton Shores, MI, United States
Aluminum Flat Stock
MES-712
Aluminum Flat Stock MES-712
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .625 in x 2.000 in x 3 ft.

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1".


. Overall dimensions: .625 in x 2.000 in x 3 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-712
Product Name Aluminum Flat Stock
Type Aluminum; Aluminum
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Thermoelectric Alloy - Iron - Isabellenhutte USA
Specs
Type Alloy
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Specifications EN
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Sheets - 2027978 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Aluminum
Thickness 0.0472 inch (1.2 mm)
Width / OD 19.69 inch (500 mm)
View Details
 - Inconel® 625 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Squares; Bar Stock
Features Heat Resistant; Superalloy; Wear Resistant
View Details