Bunting Magnetics Co. Bronze Rod BNT-1019

Description
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial applications such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware, gears, and pipe fittings. . Powdered Bronse Bar
Description
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial applications such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware, gears, and pipe fittings. . Powdered Bronse Bar

Suppliers

Company
Product
Description
Supplier Links
Bronze Rod - BNT-1019 - Reid Supply
Norton Shores, MI, United States
Bronze Rod
BNT-1019
Bronze Rod BNT-1019
Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial applications such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware, gears, and pipe fittings. . Powdered Bronse Bar

Bronze is an alloy that consists primarily of copper with the addition of other ingredients. In most cases the ingredient added is typically tin, but arsenic, phosphorus, aluminum, manganese, and silicon is also be used to produce different properties in the material. All of these ingredients produce an alloy much harder than copper alone. Bronze is characterized by its dull-gold color, and has faint rings on its surface (which helps one to differentiate it from brass). Bronze bars are used in the construction of sculptures, musical instruments and medals, and in industrial applications such as bushings and bearings, where its low metal on metal friction is an advantage. Bronze also has nautical applications because of its resistance to corrosion. Other applications include bearings and bushings, pump impellers, valve components, wire brushes, chemical hardware, gears, and pipe fittings.


. Powdered Bronse Bar

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number BNT-1019
Product Name Bronze Rod
Type Copper; Bronze
Shape / Form Hollow Stock (Tube, Pipe, Column); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 980 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Custom Roll Formed Angles -  - MP Metal Products
Specs
Shape / Form Profile or Structural Shape; Angle
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Lead Ingot -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Ingot or Billet
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details