Reid Supply Aluminum Flat Stock MES-804

Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .125 in x 1.000 in x 6 ft.
Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .125 in x 1.000 in x 6 ft.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Stock - MES-804 - Reid Supply
Norton Shores, MI, United States
Aluminum Flat Stock
MES-804
Aluminum Flat Stock MES-804
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .125 in x 1.000 in x 6 ft.

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1".


. Overall dimensions: .125 in x 1.000 in x 6 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-804
Product Name Aluminum Flat Stock
Type Aluminum; Aluminum
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - Alloy 60 - Isabellenhutte USA
Specs
Type Copper; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant
View Details
Seamless Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Extruded; Wrought; Cold Finished, Rolled or Cold Drawn; Annealed
View Details
Metal Bars & Metal Rods - 136175 - RS Components, Ltd.
Specs
Width / OD 0.7874 inch (20 mm)
Length 1.97 inch (50 mm)
View Details
 - HPA Cobalt 6B H - Ingot - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Cobalt; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Ingot or Billet; Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Superalloy; Wear Resistant
View Details