Reid Supply Aluminum Flat Stock MES-730

Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .750 in x 3.000 in x 3 ft.
Description
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .750 in x 3.000 in x 3 ft.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Flat Stock - MES-730 - Reid Supply
Norton Shores, MI, United States
Aluminum Flat Stock
MES-730
Aluminum Flat Stock MES-730
6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1". . Overall dimensions: .750 in x 3.000 in x 3 ft.

6061-T6511 extruded is the most versatile of the heat treatable aluminum alloys. It has most of the good qualities of aluminum, and it offers a wide range of mechanical properties and corrosion resistance. It can be fabricated by many of the commonly used techniques. Length tolerances are ±1".


. Overall dimensions: .750 in x 3.000 in x 3 ft.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number MES-730
Product Name Aluminum Flat Stock
Type Aluminum; Aluminum
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - A-Copper 2.5 - Isabellenhutte USA
Specs
Type Copper; Alloy
Features Corrosion Resistant
Processing, Temper & Finish Annealed
View Details
Hypodermic Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T304, T316
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes
Features Corrosion Resistant; Specialty
View Details
Metal Sheets - 636300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0020 inch (0.0500 mm)
Width / OD 12.01 inch (305 mm)
Length 19.69 inch (500 mm)
View Details
 - Inconel® 718 - Disc - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Nickel; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Profile or Structural Shape; Semi-finished, Mill Stock or Near Net Shapes
Features Heat Resistant; Superalloy
View Details