Sensidyne, LP Datasheets for Gas Sensors

Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more

Product Name Notes
Chlorine, 0-100 ppm
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically...
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to...
Minimum Indicated Concentration .............. 0.03 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.04 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.04 ppm Repeatability .................... .................... ...... ± 5% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.07 %vol Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.07 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5%...
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 10 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... <
Minimum Indicated Concentration .............. 16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... <
Minimum Indicated Concentration .............. 16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 2 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... <
Minimum Indicated Concentration .............. 2 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 31 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5%...
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 3% 0-50 %LEL, ± 5% 50-100 %LEL Zero Drift ....................
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 10% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... <
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Minimum Indicated Concentration .............. 7 ppm Repeatability .................... .................... ...... ± 3% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... <
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function...
Sulfur Dioxide, 0-10 ppm [Refillable]
ulfur Dioxide, 0-10 ppm [Refillable]
Nitrogen Dioxide, 0-10 ppm