Sensidyne, LP SensAlert Sulfur Dioxide Sensor 10ppm 182132-D-3X

Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 15 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 15 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Sulfur Dioxide Sensor 10ppm - 182132-D-3X - Sensidyne, LP
Clearwater, FL, USA
SensAlert Sulfur Dioxide Sensor 10ppm
182132-D-3X
SensAlert Sulfur Dioxide Sensor 10ppm 182132-D-3X
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 15 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.7 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 5 seconds, (typical)
T90: < 15 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 30 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 182132-D-3X
Product Name SensAlert Sulfur Dioxide Sensor 10ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; SO2; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
AII-11-75-PO2DR OEM oxygen sensor for Palm O2DR -  - Analytical Industries Inc.
Specs
Gas Types O2
View Details
Carbon Dioxide Infrared Gas Sensor – Standard Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; (0 -1000ppm up to 0 - 5% volume CO 2); Hydrocarbons
Features Hazardous Environment
View Details
Measurement - chlorine - 159001670 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.1-20 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details