Sensidyne, LP SensAlert Ammonia Sensor 100ppm 011243-D-1

Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Ammonia Sensor 100ppm - 011243-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Ammonia Sensor 100ppm
011243-D-1
SensAlert Ammonia Sensor 100ppm 011243-D-1
Minimum Indicated Concentration .............. 4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 60 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 120 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 4 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 20 seconds, successive exposures
T90: < 60 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 120 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow rate .......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 011243-D-1
Product Name SensAlert Ammonia Sensor 100ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; NH3; (0-100ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Non-Certified Gas Sensor Housing (NGSH4) -  - Dynament
Specs
Sensor Technology Premier infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons; NO
Operating Humidity 0 to 95 %
View Details
Measurement - chlorine - 159001954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details
Smart Gas Sensor - Carbon Dioxide (CO2) - Model SA2-CO2 - Safeguard Analytics
Specs
Sensor Technology Infrared
Measurement Type %Volume; Trace
Gas Types Toxic; CO2; (1,000 ppm to 100% Volume)
View Details
Gas Sensors - 6431-OPXT2-D0-B-300-ND - DigiKey
Sensore Electronic GmbH
Specs
Electrical Outputs Current
Operating Temperature 50 to 212 F (10 to 100 C)
View Details