Sensidyne, LP SensAlert Combustible Gas IR Sensor 111255-D-1

Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM
Description
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM

Suppliers

Company
Product
Description
Supplier Links
SensAlert Combustible Gas IR Sensor - 111255-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Combustible Gas IR Sensor
111255-D-1
SensAlert Combustible Gas IR Sensor 111255-D-1
Minimum Indicated Concentration .............. 4 %LEL Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... 5% change per year (typical) Span Drift .................... .................... .......... 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 6 seconds, (typical) T90: < 20 seconds, successive exposures Temperature Range .................... ............... -20° to 55°C (-4° to 131°F)** Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM

Minimum Indicated Concentration .............. 4 %LEL
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... 5% change per year (typical)
Span Drift .................................................. 10% change per year (typical)
Response Time (Rise) ................................. T50: < 6 seconds, (typical)
T90: < 20 seconds, successive exposures
Temperature Range ................................... -20° to 55°C (-4° to 131°F)**
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow rate .......... 1.0 LPM

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 111255-D-1
Product Name SensAlert Combustible Gas IR Sensor
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100%LEL); Methane (CH4) / Natural Gas; (Methane 0-100%LEL)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensors - 1921-XZR200-B2-C4-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details
Refrigerant Infrared Gas Sensor – Platinum Series -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; Hydrocarbons
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
XLT-12-333 - PPM Oxygen Sensor -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0-10,000 ppm O2)
Electrical Outputs Current
View Details