Sensidyne, LP SensAlert Sulfur Dioxide Sensor 20ppm 182133-D-1

Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 20 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 20 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Sulfur Dioxide Sensor 20ppm - 182133-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Sulfur Dioxide Sensor 20ppm
182133-D-1
SensAlert Sulfur Dioxide Sensor 20ppm 182133-D-1
Minimum Indicated Concentration .............. 0.7 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 5 seconds, (typical) T90: < 20 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 30 seconds Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.7 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 5 seconds, (typical)
T90: < 20 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 30 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 182133-D-1
Product Name SensAlert Sulfur Dioxide Sensor 20ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; SO2; (0-20ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
View Details
FGD4 – Loop Powered Safe Area Gas Detectors -  - Dynament
Specs
Sensor Technology Infrared; Electrochemical or NDIR Infrared
Gas Types CO2
Electrical Outputs Current
View Details
Gas Sensors - 1921-XZR211-B2-C1-D1-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details