Sensidyne, LP Precision Gas Detector Tube 182U

Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Suppliers

Company
Product
Description
Supplier Links
Precision Gas Detector Tube - 182U - Sensidyne, LP
Clearwater, FL, USA
Precision Gas Detector Tube
182U
Precision Gas Detector Tube 182U
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 182U
Product Name Precision Gas Detector Tube
Sensor Technology Electrochemical; Gas Chromatography
Measurement Type Trace
Gas Types Toxic; Combustible; O3; (.15-3 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm) -  - CO2Meter.com
Specs
Gas Types Combustible; (Combustible Fixed Gas Detectors - Hydrogen H2 Combustible Fixed Gas Detector (0-1000ppm))
Number of Gases Monitored Single
Operating Temperature -30 to 122 F (-34 to 50 C)
View Details
Toxic Gas Sensor/Transmitter - GasPost II, RS485 Series - Acme Engineering Products
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Combustible; CO; (0-200 PPM); NO2; (0-10 PPM)
View Details
Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
Replacement oxygen sensor for use in Maxtec 250K / R125P11-001 and CareFusion Vela -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details