Sensidyne, LP SensAlert Chlorine Dioxide Sensor 1.0ppm 391042-D-1

Description
Minimum Indicated Concentration .............. 0.03 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.03 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Chlorine Dioxide Sensor 1.0ppm - 391042-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Chlorine Dioxide Sensor 1.0ppm
391042-D-1
SensAlert Chlorine Dioxide Sensor 1.0ppm 391042-D-1
Minimum Indicated Concentration .............. 0.03 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.03 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 20 seconds, successive exposures
T90: < 120 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 60 seconds
Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F)
Humidity Range (continuous) ...................... 10–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 391042-D-1
Product Name SensAlert Chlorine Dioxide Sensor 1.0ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; ClO2; (0-1ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Continuous Gas Analyzer - SCK System - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector
Gas Types (Hot Cement Flue Gas)
Electrical Outputs Voltage
View Details
Gas Sensors - 6436-AX-R32-LFL-AOC-ND - DigiKey
Specs
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Zirconia Oxygen Sensor System -  - SST Sensing Ltd.
Specs
Gas Types (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics); O2; (0.1–100% O₂ (2 mbar to 3 bar ppO₂) with interface electronics)
Electrical Outputs Current (optional feature)
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details