Sensidyne, LP SensAlert Oxygen Sensor 10%vol 403162-D-2X

Description
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM
Description
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Suppliers

Company
Product
Description
Supplier Links
SensAlert Oxygen Sensor 10%vol - 403162-D-2X - Sensidyne, LP
Clearwater, FL, USA
SensAlert Oxygen Sensor 10%vol
403162-D-2X
SensAlert Oxygen Sensor 10%vol 403162-D-2X
Min. Indicated Concentration Change ......... 0.1 %vol Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T90: < 10 seconds (from 0 to 20.9 %vol O2) Temperature Range .................... ............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM

Min. Indicated Concentration Change ......... 0.1 %vol
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T90: < 10 seconds (from 0 to 20.9 %vol O2)
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 403162-D-2X
Product Name SensAlert Oxygen Sensor 10%vol
Sensor Technology Electrochemical
Measurement Type %Volume
Gas Types Combustible; O2; (0-10%Volume)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Multi Channel Pyroelectric Detector - PYROMID LRM-292 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Gas Transmitter - PrimaX® IR - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL
Gas Types Combustible; Hydrocarbons; (0-100% LEL)
View Details
033-9-0023 K33 ICB 10% CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 100,000 ppm (0-10%))
Number of Gases Monitored Single
View Details
Sensor Stocker for XPS-7II Sensors (Holds 9) -  - DOD Technologies Inc.
Specs
Sensor Technology Electrochemical; Electrochemical
View Details