Sensidyne, LP Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| Four Channel Controller • NEMA 4X, UL Listed Enclosure • 115/230 VAC or 24 VDC • Visual and Audible Annunciation • Discrete LED and LCD Displays • Automatic Sensor Recognition... | |
| NEMA 4X UL Listed Enclosure Accepts Two 4-20 mA Inputs Graphic Backlit LCD Display Common Alarm Relays (2) Discrete LED Alarm Annunciation (6) Optional Discrete Alarm Relays (6) Optional 4-20... | |
| Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are... | |
| Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function... | |
| The Model 7100 Multi Channel Digital Controller accepts 4-20mA, RS-485 or direct sensor inputs for display, alarm, and output on RS-485. There are three common alarm relays with a separate... | |
| The Sensidyne Compressed Breathing Air (CBA) Analysis Kit allows anyone to simply, quickly, and quantitatively measure all four of the common contaminants in breathing air, plus oxygen defeciency. |