Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.
| Sensidyne, LP | |
|---|---|
| Product Category | Gas Sensors |
| Product Number | 823-0207-22 |
| Product Name | SensAlert Plus HF Sensor 20ppm |
| Sensor Technology | Electrochemical |
| Measurement Type | Trace |
| Gas Types | Combustible; HF; (0-20ppm) |
| Features | Intrinsically Safe |