Sensidyne, LP SensAlert Chlorine Sensor 5.0ppm 025142-D-2

Description
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range .................... ............... -35° to 50°C (-31° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range .................... ............... -35° to 50°C (-31° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Chlorine Sensor 5.0ppm - 025142-D-2 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Chlorine Sensor 5.0ppm
025142-D-2
SensAlert Chlorine Sensor 5.0ppm 025142-D-2
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range .................... ............... -35° to 50°C (-31° to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.16 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 10 seconds, (typical)
T90: < 30 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 60 seconds
Temperature Range ................................... -35° to 50°C (-31° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 025142-D-2
Product Name SensAlert Chlorine Sensor 5.0ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; Cl2; (0-5ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

FTIR System Solution Continuous Emission Monitor - ACF-NT - ABB Measurement & Analytics
Specs
Sensor Technology FTIR
Measurement Type %Volume; Trace; Density
Gas Types NH3; (0-20/27 ppm); CO2; (0-30 Vol%); CO; (0-60 ppm); HCl; (0-10 ppm); Methane (CH4) / Natural Gas; (0-150 ppm); NO; (0-150 ppm); NO2; (0-20 ppm); NxOx; (0-25 ppm); SO2; (0-25 ppm); Water Vapor; (0-40 Vol%)
View Details
Gas Sensors - 1921-O2S-T6-ND - DigiKey
SST Sensing Ltd.
Specs
Operating Temperature -148 to 482 F (-100 to 250 C)
View Details