Sensidyne, LP Datasheets for Plastic Pumps

Plastic pumps are designed to move fluids that would corrode or damage other types of pumps. They provide broad chemical resistance and are less costly and lighter in weight than metal pumps.
Plastic Pumps: Learn more

Product Name Notes
• External Filter Housing Clear External filter housing allows an immediate visual inspection of filter’s condition. • Flow Fault & Test Indicators Flow Fault indicator lights up if unit operates...
By replacing the NiCad battery with a Nickel-Metal-Hydride battery we have ended the era of quick battery drains. The NiMH will not develop “short memory effect” that afflicts older technology...
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates...
External Filter Housing - Clear External filter housing allows an immediate visual inspection of filter’s condition. Flow Fault & Test Indicators - Flow Fault indicator lights up if unit operates...
hese pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air...
HFS-513 A Pump, Basic (with Tool Kit, Air Boss Kit, Tubing, & Manual)
Occupying less than 1.0 cubic inches of total volume, the "AAA" series pump is the ideal choice for original equipment manufacturers that require a pump of minimal size and weight.
Originally designed for low flow air samplers, these pumps can also be used in other applications, including blood pressure monitors and gas analyzers. Pump Specifications: Free Flow Range: 1500 -...
Plug-in SensAlert® sensors automatically configure the system for the gas type, range, engineering units and alarm levels. User configurable alarms and serial address. With active temperature compensation, the sensors are...
Rugged and dependable construction will with- stand the toughest industrial environments. This pump is made to outlast and outperform larger and more costly pumps. The built - in rotameter monitors...
Sensidyne A Plus pumps are available in many standard configurations to meet the requirements of most applications. In addition, our Engineers can customize a pump to provide a pump solution...
The "BP" series pumps are ideal for applications which require higher flows at a very economical price. Pump Specifications: Free Flow Range: 6.1 to 7.8 LPM Vacuum Range: 0 -...
The "C" series pumps are a higher capacity version of the "B" series pumps, offering a larger displacement and more powerful motor. These pumps are best suited for larger instruments...
The highly efficient "Dual Head C" series pumps can be used in series or parallel. This lightweight package can out perform comparable competitor pumps. Pump Specifications: Free Flow Range: 11.3...
The highly efficient "Dual Head C" series pumps can be used in series or parallel. This lightweight package can out perform comparable competitor pumps. Pump Specifications: Free Flow Range: 11.3...
These pumps are engineered to provide the performance of a larger pump while maintaining a miniature size. Applications for these pumps include blood pressure monitoring, medicine delivery systems and air...