Sensidyne, LP SensAlert HF Sensor 10ppm 071142-D-1

Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds T90: < 90 seconds Recovery Time (Fall) .................... ............... T10: < 70 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing (Note: High humidity causes HF absorbtion) Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds T90: < 90 seconds Recovery Time (Fall) .................... ............... T10: < 70 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing (Note: High humidity causes HF absorbtion) Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert HF Sensor 10ppm - 071142-D-1 - Sensidyne, LP
Clearwater, FL, USA
SensAlert HF Sensor 10ppm
071142-D-1
SensAlert HF Sensor 10ppm 071142-D-1
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds T90: < 90 seconds Recovery Time (Fall) .................... ............... T10: < 70 seconds Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing (Note: High humidity causes HF absorbtion) Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.4 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per month (typical)
Response Time (Rise) ................................. T50: < 40 seconds
T90: < 90 seconds
Recovery Time (Fall) ................................... T10: < 70 seconds
Temperature Range (continuous) ................ -20° to 50°C (-4°F to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
(Note: High humidity causes HF absorbtion)
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 071142-D-1
Product Name SensAlert HF Sensor 10ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; HF; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Combustion Gas Oxygen Analyzer - Endura AZ30 Series - ABB Measurement & Analytics
Specs
Electrical Outputs Current
Features Hazardous Environment
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details
Gas Sensors - 1921-OXY-FLEX-0-ND - DigiKey
Specs
Electrical Outputs Voltage
Operating Temperature 14 to 185 F (-10 to 85 C)
View Details