Sensidyne, LP SensAlert Plus HCL Sensor 5ppm 823-0208-22

Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.
Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Suppliers

Company
Product
Description
Supplier Links
SensAlert Plus HCL Sensor 5ppm - 823-0208-22 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Plus HCL Sensor 5ppm
823-0208-22
SensAlert Plus HCL Sensor 5ppm 823-0208-22
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 823-0208-22
Product Name SensAlert Plus HCL Sensor 5ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; HCl; (0-20ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

FGD4 – Loop Powered Safe Area Gas Detectors -  - Dynament
Specs
Sensor Technology Infrared; Electrochemical or NDIR Infrared
Gas Types CO2
Electrical Outputs Current
View Details
Measurement - dissolved-oxygen - 159001849 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types (Dissolved Oxygen: 0-20 mg/L)
View Details
Smart Gas Sensor - Hydrogen Sulfide (H2S) - Model SA2-H2S - Safeguard Analytics
Specs
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2S; (0-1.00 ppm to 0-1,000 ppm)
View Details
Mini Oxygen Sensor Cable Mount - SO-E2-XXX-D040C - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO₂) sensor technology
Gas Types O2; (100 ppm to 96% oxygen)
Electrical Outputs Current
View Details