Sensidyne, LP SensAlert Plus Hydrogen Sensor 1000ppm 823-0210-21

Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.
Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Suppliers

Company
Product
Description
Supplier Links
SensAlert Plus Hydrogen Sensor 1000ppm - 823-0210-21 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Plus Hydrogen Sensor 1000ppm
823-0210-21
SensAlert Plus Hydrogen Sensor 1000ppm 823-0210-21
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 823-0210-21
Product Name SensAlert Plus Hydrogen Sensor 1000ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; H2; (0-1000ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sensor Housing (GSH4) for Flameproof Fixed Gas Detectors -  - Dynament
Specs
Sensor Technology Premier infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Features Hazardous Environment
View Details
Quad Channel Pyroelectric Detector - PYROMID LRM-244 - InfraTec GmbH
Specs
Sensor Technology Infrared
Electrical Outputs Current
Number of Gases Monitored Single
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
030-8-0006 K30 10,000 ppm CO2 Sensor -  - CO2Meter.com
Specs
Measurement Type Trace
Gas Types CO2; (0 – 10,000 ppm (0-5,000 ppm within specifications))
Number of Gases Monitored Single
View Details