Sensidyne, LP Refillable SensAlert Sulfur Dioxide 181201-D-1X

Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 240 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 240 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None Position Requirement .................... ............. ± 30° from vertical
Description
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 240 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 240 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None Position Requirement .................... ............. ± 30° from vertical

Suppliers

Company
Product
Description
Supplier Links
Refillable SensAlert Sulfur Dioxide - 181201-D-1X - Sensidyne, LP
Clearwater, FL, USA
Refillable SensAlert Sulfur Dioxide
181201-D-1X
Refillable SensAlert Sulfur Dioxide 181201-D-1X
Minimum Indicated Concentration .............. 0.4 ppm Repeatability .................... .................... ...... ± 10% of reading Accuracy * .................... .................... ......... ± 10% of reading Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 3% change per month (typical) Response Time (Rise) .................... ............. T50: < 40 seconds, successive exposures T90: < 240 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 240 seconds Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F) Humidity Range (continuous) .................... .. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... .. Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ......... 1.0 LPM Oxygen Requirement .................... .............. None Position Requirement .................... ............. ± 30° from vertical

Minimum Indicated Concentration .............. 0.4 ppm
Repeatability .............................................. ± 10% of reading
Accuracy * ................................................. ± 10% of reading
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 3% change per month (typical)
Response Time (Rise) ................................. T50: < 40 seconds, successive exposures
T90: < 240 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 240 seconds
Temperature Range (continuous) ................ -5° to 40°C (23°F to 104°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ......... 1.0 LPM
Oxygen Requirement .................................. None
Position Requirement ................................. ± 30° from vertical

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 181201-D-1X
Product Name Refillable SensAlert Sulfur Dioxide
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Toxic; SO2; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - dissolved-oxygen - 159310122 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types (Dissolved Oxygen: 0-20 mg/L)
View Details
Probe Screened Zirconia -  - SST Sensing Ltd.
Specs
Gas Types O2
View Details
Gas Sensors - 6431-OPXT2-D0-B-300-ND - DigiKey
Sensore Electronic GmbH
Specs
Electrical Outputs Current
Operating Temperature 50 to 212 F (10 to 100 C)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details