Sensidyne, LP SensAlert Chlorine Dioxide Sensor 5.0ppm 391042-D-2

Description
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ............... -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... . 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ........ 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum
Description
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ............... -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... . 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ........ 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum

Suppliers

Company
Product
Description
Supplier Links
SensAlert Chlorine Dioxide Sensor 5.0ppm - 391042-D-2 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Chlorine Dioxide Sensor 5.0ppm
391042-D-2
SensAlert Chlorine Dioxide Sensor 5.0ppm 391042-D-2
Minimum Indicated Concentration .............. 0.16 ppm Repeatability .................... .................... ...... ± 2% of reading Accuracy * .................... .................... ......... ± 2% of full scale Zero Drift .................... .................... ........... < 5% change per year (typical) Span Drift .................... .................... .......... < 10% change per year (typical) Response Time (Rise) .................... ............. T50: < 20 seconds, successive exposures T90: < 120 seconds, successive exposures Recovery Time (Fall) .................... ............... T10: < 60 seconds Temperature Range (continuous) ............... -20° to 50°C (-4°F to 122°F) Humidity Range (continuous) .................... . 10–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range .................... .................... Ambient atmospheric, ± 1 psi Recommended Calibration Flow Rate ........ 1.0 LPM Oxygen Requirement .................... ............. 1% by volume, minimum

Minimum Indicated Concentration .............. 0.16 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 20 seconds, successive exposures
T90: < 120 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 60 seconds
Temperature Range (continuous) ............... -20° to 50°C (-4°F to 122°F)
Humidity Range (continuous) ..................... 10–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range ........................................ Ambient atmospheric, ± 1 psi
Recommended Calibration Flow Rate ........ 1.0 LPM
Oxygen Requirement ................................. 1% by volume, minimum

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 391042-D-2
Product Name SensAlert Chlorine Dioxide Sensor 5.0ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; ClO2; (0-5ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Gas Sensors - 6436-AX-R290-LFL-AMA-ND - DigiKey
Specs
Electrical Outputs Current
Operating Temperature -40 to 167 F (-40 to 75 C)
View Details
Measurement - chlorine - 159001996 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (0.02-2 ppm); (Dissolved Oxygen: 0-20 mg/L)
View Details