Minimum Indicated Concentration .............. 4 ppm Repeatability ....................
....................
...... ± 2% of reading Accuracy * ....................
....................
......... ± 2% of full scale Zero Drift ....................
....................
........... < 5% change per year (typical) Span Drift ....................
....................
.......... < 10% change per year (typical) Response Time (Rise) ....................
............. T50: < 10 seconds, (typical) T90: < 30 seconds, successive exposures Recovery Time (Fall) ....................
............... T10: < 45 seconds Temperature Range ....................
............... -20° to 50°C (-4° to 122°F) Humidity Range (continuous) ....................
.. 5–95 %RH, non-condensing Humidity Range (intermittent †) ................... 0–99 %RH, non-condensing Pressure Range ....................
....................
.. Ambient atmospheric, ± 1 psi Recommended Calibration Flow rate .......... 1.0 LPM Oxygen Requirement ....................
.............. 1% by volume, minimum
Minimum Indicated Concentration .............. 4 ppm
Repeatability .............................................. ± 2% of reading
Accuracy * ................................................. ± 2% of full scale
Zero Drift ................................................... < 5% change per year (typical)
Span Drift .................................................. < 10% change per year (typical)
Response Time (Rise) ................................. T50: < 10 seconds, (typical)
T90: < 30 seconds, successive exposures
Recovery Time (Fall) ................................... T10: < 45 seconds
Temperature Range ................................... -20° to 50°C (-4° to 122°F)
Humidity Range (continuous) ...................... 5–95 %RH, non-condensing
Humidity Range (intermittent
†) ................... 0–99 %RH, non-condensing
Pressure Range .......................................... Ambient atmospheric, ± 1 psi
Recommended Calibration Flow rate .......... 1.0 LPM
Oxygen Requirement .................................. 1% by volume, minimum