Sensidyne, LP SensAlert Plus HF Sensor 10ppm 823-0207-21

Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.
Description
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Suppliers

Company
Product
Description
Supplier Links
SensAlert Plus HF Sensor 10ppm - 823-0207-21 - Sensidyne, LP
Clearwater, FL, USA
SensAlert Plus HF Sensor 10ppm
823-0207-21
SensAlert Plus HF Sensor 10ppm 823-0207-21
Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Smart Sensor Technology enables SensAlertPlus to automatically recognize and configure to the gas type and range of the sensor, using the latest calibration data. The Predictive Sensor Failure (PSF) function provides warning of approaching sensor end-of-life. Non-volatile memory stores calibration date and time, operating parameters, default settings and PSF values.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 823-0207-21
Product Name SensAlert Plus HF Sensor 10ppm
Sensor Technology Electrochemical
Measurement Type Trace
Gas Types Combustible; HF; (0-10ppm)
Features Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Replacement oxygen sensor for use in Maxtec 250K / R125P11-001 and CareFusion Vela -  - Analytical Industries Inc.
Specs
Sensor Technology Electrochemical; Echem
Gas Types O2; (0 - 100% O2)
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Mini Oxygen Sensor Hose Connection - SO-E3-XXX - Sensore Electronic GmbH
Specs
Sensor Technology Zirconium Dioxide (ZrO2) technology
Gas Types O2; (100 ppm to 96% Oxygen)
Electrical Outputs Current
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Sensor Technology Electrochemical; Flame Ionization Detector; PID
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
View Details
Low Power Dual-Gas Methane/Carbon Dioxide Infrared sensors -  - Dynament
Specs
Sensor Technology Infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons
Operating Humidity 0 to 95 %
View Details