Sensidyne, LP Precision Gas Detector Tube 105SH

Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.
Description
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Suppliers

Company
Product
Description
Supplier Links
Precision Gas Detector Tube - 105SH - Sensidyne, LP
Clearwater, FL, USA
Precision Gas Detector Tube
105SH
Precision Gas Detector Tube 105SH
Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Detector tubes provide fast, economical monitoring for a wide variety of target gases and vapors. Their direct reading capability provides on-the-spot results eliminating laboratory turnaround time. The tubes are typically calibrated in one of three commonly used units of concentration.

Supplier's Site

Technical Specifications

  Sensidyne, LP
Product Category Gas Sensors
Product Number 105SH
Product Name Precision Gas Detector Tube
Sensor Technology Electrochemical; Gas Chromatography
Measurement Type Trace
Gas Types Toxic; Combustible; NH3; (100 ppm)
Unlock Full Specs
to access all available technical data

Similar Products

Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Sensor Technology Infrared
Measurement Type %LEL or %LFL; %Volume; Trace
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
PSR-11-37-D3 Alternative oxygen sensor to Analox, IT Gambert, and Maxtec -  - Analytical Industries Inc.
Specs
Sensor Technology Echem
Gas Types O2; (0 - 100% O2)
Electrical Outputs Voltage
View Details
Non-Certified Gas Sensor Housing (NGSH4) -  - Dynament
Specs
Sensor Technology Premier infrared
Gas Types Toxic; Combustible; CO2; Hydrocarbons; NO
Operating Humidity 0 to 95 %
View Details
Measurement - chlorine - 159001954 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Gas Types Cl2; (Dissolved Oxygen: 0-20 mg/L)
View Details